EN
  • EN
  • DE

SN74LV1T126DBVRG4

Part No SN74LV1T126DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V SOT23-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74LV1T126
Other Names SN74LV1T126DBVRG4,296-51576-6,296-51576-2,296-51576-1
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259505-SN74LV1T126DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T126DBVRG4 CAD Model

Description

Overview of SN74LV1T126DBVRG4

The SN74LV1T126DBVRG4 is a single buffer gate with a 3-state output from the industry-leading semiconductor manufacturer, Texas Instruments (TI). This device is specifically designed to operate from a 1.65 V to 5.5 V VCC supply, making it suitable for interfacing with a wide range of other logic devices in mixed-voltage systems. It is part of the LV1T family, which is known for its low-voltage operation and high-speed interfacing capabilities.

Key Features

  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, compatible with various logic levels and suitable for battery-operated applications.
  • High Output Drive: Capable of driving ±24-mA outputs, which is significant for single-gate logic devices, ensuring strong signal transmission.
  • Low Power Consumption: Ultra-low power consumption with a typical ICC of 10 μA, making it ideal for power-sensitive applications.
  • Schmitt-Trigger Action: Inputs are equipped with Schmitt triggers, which provide noise immunity and allow slow input transition.
  • 3-State Output: The 3-state output allows for connection to a bus or other signal lines where multiple devices may need to share a connection.
  • Compact Packaging: Available in a small SOT-23 (DBV) package, perfect for space-constrained applications.

Applications

The versatility of the SN74LV1T126DBVRG4 makes it a suitable choice for a wide range of applications, including:

  • Signal buffering
  • Bus line driving
  • Logic level translation
  • Memory address driving
  • Portable electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV1T126DBVRG4 is no exception, as it is designed and manufactured to meet the high standards expected from TI products. Users can trust in the consistent performance and durability of this component for their electronic designs.

For designers looking for a reliable and versatile logic buffer gate with a wide operating voltage range and low power consumption, the SN74LV1T126DBVRG4 from Texas Instruments is an excellent choice that delivers both performance and efficiency.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2644 $50.2360
465+ $0.2169 $100.8585
715+ $0.2102 $150.2930
985+ $0.2034 $200.3490
1,275+ $0.1966 $250.6650
1,705+ $0.1763 $300.5915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,816 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess