EN
  • EN
  • DE

SN74LV1T125DCKRG4

Part No SN74LV1T125DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SC70-5  /  Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 8mA, 8mA
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number 74LV1T125
Other Names 296-51575-6,296-51575-1,296-51575-2,SN74LV1T125DCKRG4
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259504-SN74LV1T125DCKRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T125DCKRG4 CAD Model

Description

The SN74LV1T125DCKRG4 is a high-performance, single bus buffer gate featuring a 3-state output from Texas Instruments, designed to support the needs of highly demanding applications. This advanced logic gate is part of the LV1T family, which is known for its low-voltage operation and high-speed interfacing.

Key Features

  • Operating Voltage: The device operates at a voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • 3-State Output: The 3-state output allows the output to be set to high impedance, which is crucial for bus and multiplexer applications.
  • High Drive: It can drive up to +/-24 mA at the output, providing good signal integrity and reducing signal distortion.
  • Low Power Consumption: The SN74LV1T125DCKRG4 is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Logic Level Translation: Due to its wide operating voltage range, this device can be used for logic level translation between different voltage domains within a system.
  • Controlled Output Transitions: The device ensures controlled output transitions, which helps to minimize system noise caused by simultaneous switching.
  • Package: It comes in an industry-standard SC70 (DCK) package with 5 pins, ensuring compatibility with a wide range of PCB layouts.

Applications

The SN74LV1T125DCKRG4 is versatile and can be used in a variety of applications including:

  • Bus isolation
  • Level translation
  • Memory interfacing
  • Signal gating
  • Clock buffering
  • High-speed logic circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV1T125DCKRG4 is no exception and is designed to meet the stringent requirements of commercial and industrial applications. With Texas Instruments' advanced manufacturing processes and rigorous testing, customers can expect consistent performance and durability from this buffer gate.

This product is available for order and comes with the assurance of Texas Instruments' technical support and expertise. For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0808 $50.0960
1,325+ $0.0757 $100.3025
2,050+ $0.0732 $150.0600
2,945+ $0.0680 $200.2600
3,820+ $0.0655 $250.2100
4,770+ $0.0629 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,730 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess