EN
  • EN
  • DE

SN74LV1T08DBVRG4

Part No SN74LV1T08DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOT23-5 / AND Gate IC 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel
Product Status Discontinued
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.6V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 8mA, 8mA
Input Logic Level - Low 0.58V ~ 0.8V
Input Logic Level - High 0.94V ~ 2.1V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 30pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74LV1T08
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850335-SN74LV1T08DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV1T08DBVRG4 CAD Model

Description

Product Overview: SN74LV1T08DBVRG4

The SN74LV1T08DBVRG4 is a high-performance, single 2-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the LV1T family and is optimized for use in low-voltage and low-power applications, making it an ideal choice for modern electronic systems where power efficiency is crucial.

Key Features

  • Operating Voltage: The SN74LV1T08DBVRG4 operates over a wide voltage range of 1.65 V to 5.5 V, which allows for compatibility with a variety of logic levels and provides design flexibility for mixed-voltage system environments.
  • Logic Family: As a member of the LV1T logic family, this device boasts high-speed operation while maintaining low power consumption.
  • Output Drive Capability: This AND gate can drive up to ±32 mA at 3.3 V, enabling it to drive larger loads when necessary.
  • Package: The device comes in a compact SOT-23-5 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the SN74LV1T08DBVRG4 allows it to be used in a wide array of applications, including but not limited to:

  • Smartphones, tablets, and other portable electronics
  • Wearable technology
  • Embedded systems
  • Power management circuits
  • Logic level translation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LV1T08DBVRG4 is no exception, as it is designed to meet the stringent requirements of the industrial market. With Texas Instruments' rigorous testing and quality assurance processes, you can be confident in the consistent performance and longevity of this AND gate.

Summary

In summary, the SN74LV1T08DBVRG4 from Texas Instruments is a highly reliable and efficient solution for implementing logic functions in a variety of electronic applications. Its low-power operation, wide voltage range, and compact form factor make it an excellent choice for designers looking to optimize their systems for power and space.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0913 $50.2150
1,340+ $0.0749 $100.3660
2,070+ $0.0726 $150.2820
2,845+ $0.0703 $200.0035
3,685+ $0.0679 $250.2115
4,930+ $0.0609 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,176 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess