EN
  • EN
  • DE

SN74LV175ADR

Part No SN74LV175ADR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SOIC / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 165 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 1.4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74LV175
Other Names -296-38246-1,SN74LV175ADRE4,SN74LV175ADRE4,296-38246-6,2156-SN74LV175ADR,SN74LV175ADR,SN74LV175ADRG4,296-38246-2,296-38246-1,SN74LV175ADRG4,TEXTISSN74LV175ADR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258448-SN74LV175ADR
Ultra Librarian 3D Model Ultra Librarian SN74LV175ADR CAD Model

Description

The SN74LV175ADR is a high-performance, quad D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This device is part of TI's advanced low-voltage (LV) CMOS logic family, which is renowned for its low-power consumption and high-speed operation.

Key Features

  • Voltage Range: The SN74LV175ADR operates at a wide voltage range from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Speed: With a typical tpd of 6.5ns (max), it provides rapid response times, which is essential for high-speed data processing applications.
  • Low Power Consumption: It has a low ICC of 20µA max, which helps to minimize power consumption in battery-powered or power-sensitive applications.
  • Output Drive Capability: The IC can drive up to 24mA at the output, allowing it to control LEDs or other light loads without the need for additional buffer components.
  • Edge-Triggered: The flip-flops are positive-edge triggered, capturing data on the rising edge of the clock signal, which simplifies timing design.

Applications

The SN74LV175ADR is versatile and can be used in various digital applications such as:

  • Data storage and retrieval systems
  • Shift registers
  • System control registers
  • Counters and dividers

Package and Quality

This IC is available in a 16-pin SOIC package, designated by the suffix 'ADR', which is suitable for surface-mount technology (SMT) assembly processes. The SN74LV175ADR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Part Numbering Information

The full part number SN74LV175ADR indicates the specific product configuration:

  • SN74 - Texas Instruments High-Speed CMOS Logic Family
  • LV - Low-Voltage Series
  • 175 - Specific Device Number (Quad D-Type Flip-Flop)
  • A - Advanced High-Speed CMOS
  • DR - Tape and Reel Packaging for SOIC

With its robust design and versatile features, the SN74LV175ADR is a reliable choice for designers looking to implement flip-flops in their digital circuit designs.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1454 $50.1630
840+ $0.1194 $100.2960
1,300+ $0.1156 $150.2800
1,790+ $0.1119 $200.3010
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess