EN
  • EN
  • DE

SN74LV175ADBRE4

Part No SN74LV175ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SSOP / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 165 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 1.4 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SSOP
Package / Case 16-SSOP (0.209", 5.30mm Width)
Base Product Number SN74LV17
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258435-SN74LV175ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LV175ADBRE4 CAD Model

Description

Product Overview: SN74LV175ADBRE4

The SN74LV175ADBRE4 is a high-performance quadruple D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced logic chip is part of the SN74 family, known for its low-voltage operation and high-speed performance. The SN74LV175ADBRE4 is engineered to meet the stringent requirements of today's complex digital systems.

Constructed with a 3.3-V VCC supply voltage, the device is optimized for low-voltage applications. It is capable of supporting mixed 3.3-V and 5-V voltage environments, offering designers flexibility in various system designs. The SN74LV175ADBRE4 operates over a broad temperature range, making it suitable for industrial and commercial applications alike.

This flip-flop features four D-type flip-flops with clear inputs in a single package. Each flip-flop has independent data (D), clock (CLK), and clear (CLR) inputs, with the Q and Q-bar (complementary) outputs available for each flip-flop. The clear input ensures that the flip-flop can be reset to a known state, which is essential for reliable digital circuit operation.

The SN74LV175ADBRE4 is designed with edge-triggered clock inputs, which ensures that the state of the flip-flop changes only at the rising edge of the clock signal. This characteristic is crucial for synchronous circuit designs, where precise timing is mandatory. The device also features a wide data bandwidth, which makes it well-suited for high-speed data storage and transfer applications.

TI has packaged the SN74LV175ADBRE4 in a space-saving DBRE tape and reel format, which facilitates efficient handling and manufacturing processes. This packaging is designed for surface-mount technology (SMT), allowing for a more compact and streamlined board layout.

With its robust design, compatibility with existing systems, and the reliability of Texas Instruments, the SN74LV175ADBRE4 is an excellent choice for designers looking to implement flip-flops in their digital circuits. Whether used in data storage, communication systems, or computing applications, this IC delivers the performance and quality that professionals expect from Texas Instruments products.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess