EN
  • EN
  • DE

SN74LV174APWT

Part No SN74LV174APWT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16TSSOP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LV
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 180 MHz
Max Propagation Delay @ V, Max CL 9.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 20 µA
Input Capacitance 1.7 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-TSSOP
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LV17
Other Names SN74LV174APWTE4,SN74LV174APWTG4,SN74LV174APWTE4,SN74LV174APWTG4,2156-SN74LV174APWT-TITR,TEXTISSN74LV174APWT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258439-SN74LV174APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV174APWT CAD Model

Description

Product Overview: SN74LV174APWT

The SN74LV174APWT is a high-performance, hex D-type flip-flop integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This advanced chip is specifically designed to meet the demands of high-speed, low-power consumption devices and is a part of the LV family, which is characterized by its low-voltage operation and compatibility with TTL levels.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Operating Voltage: 2 V to 5.5 V, accommodating a broad range of applications from battery-powered devices to industrial systems.
  • High Speed: Capable of toggling at frequencies up to 140 MHz at 5 V, making it suitable for high-speed data processing and communication systems.
  • Low Power Consumption: Ideal for portable and battery-operated applications due to its reduced power requirements.
  • Edge-Triggered: Each flip-flop is positive-edge triggered, allowing for precise synchronization with system clocks.
  • Asynchronous Clear: The flip-flops feature a direct clear input for immediate resetting when necessary.
  • Output Drive Capability: Can drive up to 8 LSTTL loads, providing sufficient current for a variety of downstream components.
  • Package: Available in a 20-pin TSSOP package, ensuring a compact footprint for space-constrained applications.

Applications

The SN74LV174APWT is suited for a multitude of digital applications, including:

  • Data storage and retrieval systems
  • Communication systems
  • Processors and microcontrollers
  • Instrumentation and control circuits
  • Automotive systems and infotainment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LV174APWT is no exception, as it is manufactured under stringent conditions to ensure its performance and durability in various environments. Its robust design is tested thoroughly to meet industrial standards for reliability and longevity.

Overall, the SN74LV174APWT flip-flop from Texas Instruments is an essential component for designers looking to incorporate reliable, high-speed data storage functionality into their digital logic systems, with the added benefit of low-power operation.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2570 $50.1150
475+ $0.2109 $100.1775
735+ $0.2043 $150.1605
1,015+ $0.1977 $200.6655
1,310+ $0.1912 $250.4720
1,755+ $0.1714 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,032 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess