EN
  • EN
  • DE

SN74LV164APWG4

Part No SN74LV164APWG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER PAR-OUT 8BIT 14TSSOP  /  Shift Shift Register 1 Element 8 Bit 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LV164
Other Names 2156-SN74LV164APWG4,TEXTISSN74LV164APWG4
Standard Package 90
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257043-SN74LV164APWG4
Ultra Librarian 3D Model Ultra Librarian SN74LV164APWG4 CAD Model

Description

Product Overview: SN74LV164APWG4

The SN74LV164APWG4 is a high-performance, 8-bit serial-in parallel-out shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is an essential component for digital signal processing and is widely used in various applications such as data storage, communication systems, and embedded processors.

Key Features

  • Logic Type: Serial-In Parallel-Out Shift Register
  • Number of Bits per Element: 8
  • Operating Voltage: 2 V to 5.5 V
  • Output Current: 8 mA
  • Mounting Type: Surface Mount
  • Package / Case: 14-TSSOP (0.173", 4.40mm Width)
  • Operating Temperature: -40°C to 85°C
  • Logic Family: LV
  • Propagation Delay Time: 13.3 ns at 5 V

Performance and Efficiency

The SN74LV164APWG4 shift register is designed for low-voltage operation, making it suitable for battery-powered and portable devices. The device supports a wide operating voltage range from 2 V to 5.5 V, providing design flexibility and compatibility with various logic levels. With a high output current of 8 mA, it can drive multiple loads simultaneously, ensuring efficient data distribution.

Reliability and Durability

Built to operate in harsh conditions, the SN74LV164APWG4 can withstand operating temperatures ranging from -40°C to 85°C. Its robust design ensures reliable performance in industrial and automotive applications that demand high levels of precision and durability.

Applications

The versatility of the SN74LV164APWG4 makes it ideal for a wide range of applications, including:

  • LED Displays
  • Data Acquisition Systems
  • Communication Interfaces
  • Microprocessor Extensions
  • Instrumentation and Control Systems

Conclusion

With its combination of high-speed operation, low power consumption, and wide operating voltage range, the SN74LV164APWG4 from Texas Instruments is an optimal solution for designers looking to enhance the performance and efficiency of their digital systems. Its ease of integration into various circuits, along with TI's reputation for quality and reliability, makes this shift register a go-to component for engineers and developers across multiple industries.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3031 $50.0115
355+ $0.2839 $100.7845
550+ $0.2743 $150.8650
785+ $0.2551 $200.2535
1,020+ $0.2455 $250.4100
1,275+ $0.2360 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274,450 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess