EN
  • EN
  • DE

SN74LV157ANSR

Part No SN74LV157ANSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2 LINE TO 1 LINE DATA SELECTORS / MULTIPLEXERS | IC DATASELCT/MUX 2-1 QUAD 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number 74LV157
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255165-SN74LV157ANSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV157ANSR CAD Model

Description

Product Overview: SN74LV157ANSR from Texas Instruments

The SN74LV157ANSR is a high-performance, quad 2-input multiplexer from Texas Instruments, designed to operate from a 2 V to 5.5 V VCC supply. This versatile IC is part of the 74LV family, which is known for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The SN74LV157ANSR operates at a wide range of supply voltages from 2 V to 5.5 V, providing design flexibility for various applications.
  • High Speed: It boasts a typical tpd of 4.5 ns at 5 V, allowing for fast switching and improved overall performance of the system.
  • Low Power Consumption: The device features a low power consumption, with a typical ICC of only 20 μA max, making it suitable for power-sensitive designs.
  • Multiple Input Selection: With four 2-input multiplexers on a single chip, it allows multiple signal selection, thereby reducing the complexity and size of the circuit.
  • Output Drive Capability: The SN74LV157ANSR can drive up to 5.5 V on the output, even with a 3.3 V supply voltage, providing compatibility with various logic levels.

Applications

The SN74LV157ANSR is highly versatile and can be used in a wide array of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Portable electronics

Package and Quality

Enclosed in an SOP (Small Outline Package), the SN74LV157ANSR is designed for surface-mount technology, offering a compact footprint for space-constrained applications. Texas Instruments is committed to high quality and reliability, and this product is no exception, ensuring consistent performance across a variety of conditions.

Overall, the SN74LV157ANSR is a smart choice for designers looking for a reliable, low-power, and high-speed multiplexer for their digital systems. Its compatibility with a wide range of supply voltages and its low-power operation make it an efficient solution for modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1304 $51.1296
58+ $1.7480 $101.3840
89+ $1.6934 $150.7126
123+ $1.6388 $201.5724
158+ $1.5841 $250.2878
212+ $1.4203 $301.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess