EN
  • EN
  • DE

SN74LV14ATPWRQ1

Part No SN74LV14ATPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name 74LV14
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LV14ATPWRQ1-NDR, 296-49904-2, 296-49904-1, SN74LV14ATPWRQ1-ND, 296-49904-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896705-SN74LV14ATPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV14ATPWRQ1 CAD Model

Description

SN74LV14ATPWRQ1 - Hex Schmitt-Trigger Inverters

The SN74LV14ATPWRQ1 from Texas Instruments is a high-performance, hex inverter chip with Schmitt-Trigger inputs. This integrated circuit is specifically designed for automotive applications and is qualified for use in accordance with the AEC-Q100 standards, ensuring reliability and performance under the extreme conditions typically found in automotive environments.

The device operates from a voltage range of 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems. This versatility ensures that it can be used in a wide array of applications, from traditional 5V automotive circuits to newer, lower-voltage digital systems.

Each inverter in the SN74LV14ATPWRQ1 features a Schmitt-Trigger input. This type of input is designed to provide hysteresis, which enhances noise immunity and allows for slow input transition signals, making the device particularly useful in noisy environments where signal integrity is paramount. This characteristic is especially beneficial in automotive applications where electrical interference is common.

The SN74LV14ATPWRQ1 is provided in the TSSOP (Thin Shrink Small Outline Package) form factor, with the specific package designator 'PWR'. This compact package is ideal for space-constrained applications, while also providing adequate thermal performance for reliable operation.

Key features of the SN74LV14ATPWRQ1 include:

  • Qualified for Automotive Applications
  • AEC-Q100 Qualified with the Following Results:
    • Device Temperature Grade 1: -40°C to 125°C Ambient Operating Temperature Range
    • Device HBM ESD Classification Level 2
    • Device CDM ESD Classification Level C6
  • Operates From 2 V to 5.5 V
  • Schmitt-Trigger Circuitry for Each Input
  • Low Power Consumption
  • Latch-Up Performance Exceeds 250 mA Per JESD 17
  • ESD Protection Exceeds JESD 22

With its robust design and enhanced noise immunity, the SN74LV14ATPWRQ1 is an excellent choice for complex automotive applications that require reliable digital signal processing. Its ability to interface with multiple voltage levels, coupled with the Schmitt-Trigger functionality, makes it a versatile and indispensable component in the automotive electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7167 $50.1690
175+ $0.5881 $102.9175
265+ $0.5697 $150.9705
365+ $0.5513 $201.2245
470+ $0.5329 $250.4630
630+ $0.4778 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess