The SN74LV14APWT is a high-performance, hex inverter integrated circuit from Texas Instruments, renowned for its robust design and versatility. This device features Schmitt-trigger inputs which make it perfect for transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing its utility in applications that require noise immunity or signal conditioning.
Key Features:
- Logic Type: Inverter with Schmitt Trigger Input
- Number of Circuits: 6
- Supply Voltage Range: 2V to 5.5V, suitable for battery-operated and low-voltage applications.
- Output Current: 8 mA, providing adequate drive capability.
- Operating Temperature: -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
- Mounting Type: Surface Mount, packaged in a TSSOP (Thin Shrink Small Outline Package) for compact and efficient use of PCB space.
Applications:
The SN74LV14APWT is highly adaptable and can be deployed in various electronic applications, including but not limited to:
- Wave shaping and signal processing
- Debouncing circuits for switches and relays
- Oscillator circuits
- Logic circuits requiring noise immunity
Quality and Reliability:
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LV14APWT is no exception and is designed to meet the stringent requirements of the industrial and commercial markets. Its performance is characterized for operation from -40°C to 85°C, ensuring that the device can withstand the rigors of challenging environments.
Summary:
In summary, the SN74LV14APWT from Texas Instruments is a versatile, high-performance hex inverter chip that offers a wide voltage range, Schmitt-trigger inputs for noise immunity, and is suitable for a variety of electronic applications. Its robust design and reliable performance make it a preferred choice for designers and engineers looking for a dependable solution for signal processing and logic circuitry.