EN
  • EN
  • DE

SN74LV14AMPWREPG4

Part No SN74LV14AMPWREPG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.75V ~ 1.5V
Logic Level - High 1.75V ~ 3.5V
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LV14
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257750-SN74LV14AMPWREPG4
Ultra Librarian 3D Model Ultra Librarian SN74LV14AMPWREPG4 CAD Model

Description

Product Overview: SN74LV14AMPWREPG4

The SN74LV14AMPWREPG4 is a high-performance, hex schmitt-trigger inverter designed and manufactured by Texas Instruments. This integrated circuit belongs to the 'LV' family, which indicates its low-voltage operation. It is a versatile component suitable for a wide array of applications that require logic-level conversions, wave shaping, noise filtering, or signal processing with a schmitt-trigger function.

Key Features

  • Logic Type: Hex Inverter with Schmitt-Trigger Inputs
  • Supply Voltage Range: 2 V to 5.5 V, accommodating a variety of logic systems and making it ideal for interfacing with both 3.3V and 5V logic levels.
  • Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing for direct drive of small LEDs and other low-power devices.
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operational over an extended temperature range from -40°C to 125°C, suitable for industrial environments.
  • Propagation Delay Time: Fast propagation delays, ensuring quick response times in critical applications.
  • Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which helps in cleaning up noisy signals.

Applications

The SN74LV14AMPWREPG4 is designed for use in a variety of digital applications, including:

  • Waveform shaping and signal conditioning
  • Glitch removal on digital lines
  • Logic level translation for mixed-voltage systems
  • Timing circuits and oscillators
  • Consumer electronics
  • Embedded systems

Quality and Reliability

As with all Texas Instruments products, the SN74LV14AMPWREPG4 is manufactured to the highest quality standards. It is designed for robust performance and is characterized for operation from -40°C to 125°C, ensuring reliability across a broad range of operating conditions. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

With its combination of features, the SN74LV14AMPWREPG4 from Texas Instruments is an excellent choice for designers looking for a reliable and versatile hex inverter with Schmitt-trigger inputs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess