EN
  • EN
  • DE

SN74LV138ATPWT

Part No SN74LV138ATPWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP / Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LV
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV138
Other Names 296-28629-1,296-28629-2,296-28629-6,296-SN74LV138ATPWTCT,-SN74LV138ATPWTR,-SN74LV138ATPWTG4,-SN74LV138ATPWTE4,2156-SN74LV138ATPWT,SN74LV138ATPWT,SN74LV138ATPWTE4,296-28629-6,-SN74LV138ATPWTE4R,-SN74LV138ATPWTG4R,-296-28629-1,SN74LV138ATPWTG4,296-SN74LV138ATPWTTR,296-SN74LV138ATPWTDKR,TEXTISSN74LV138ATPWT,SN74LV138ATPWTG4,SN74LV138ATPWTE4,296-28629-1,296-28629-2
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256541-SN74LV138ATPWT
Ultra Librarian 3D Model Ultra Librarian SN74LV138ATPWT CAD Model

Description

The SN74LV138ATPWT is a high-performance, low-voltage 3-to-8 line decoder/demultiplexer from Texas Instruments, renowned for its reliability and precision in the field of integrated circuits. This advanced component is designed to facilitate the selection of multiple output lines driven by a 3-bit input, making it an essential part of many digital systems where efficient data routing is required.

Key Features:

  • Versatile Functionality: The SN74LV138ATPWT offers versatile decoder/demultiplexer capabilities, allowing for a wide range of applications in digital signal processing and control systems.
  • Low-Voltage Operation: Operating on a voltage range of 2.7V to 3.6V, this device is optimized for low-voltage systems, ensuring energy-efficient operation without sacrificing performance.
  • High-Speed Performance: With its ability to handle fast signal transitions, the SN74LV138ATPWT is suitable for high-speed applications, providing quick and reliable decoding capabilities.
  • Multiple Package Options: Available in a TSSOP (Thin Shrink Small Outline Package), this device offers a compact footprint, making it ideal for space-constrained applications.
  • Output Drive Capability: The device can source or sink up to 12 mA at the output, providing robust signal driving for connected components.

Applications:

The SN74LV138ATPWT is commonly used in a variety of applications, including:

  • Data multiplexing
  • Signal routing
  • Memory addressing
  • Control logic
  • Computer systems

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 2.7V to 3.6V
Output Current ±12 mA
Package Type TSSOP
Operating Temperature -40°C to +85°C

With its advanced design and manufacturing by Texas Instruments, the SN74LV138ATPWT stands as a testament to quality and performance in the electronics industry, making it a top choice for professionals and enthusiasts alike.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess