EN
  • EN
  • DE

SN74LV123AQPWRHT

Part No SN74LV123AQPWRHT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838357-SN74LV123AQPWRHT
Ultra Librarian 3D Model Ultra Librarian SN74LV123AQPWRHT CAD Model

Description

SN74LV123AQPWRHT Dual Retriggerable Monostable Multivibrators

The SN74LV123AQPWRHT is a high-performance, dual retriggerable monostable multivibrator from Texas Instruments designed to deliver precision timing for a broad range of applications. This integrated circuit is part of the 74LV family, which means it operates with a low-voltage logic level and is optimized for low power consumption while maintaining high speed.

Each multivibrator within the SN74LV123AQPWRHT has its own set/reset (R/S), clock (CLK), output (Q), and output bar (\Q) pins, allowing for independent operation. The device can be triggered on the falling edge of the clock signal, and the clear input also serves as an additional triggering edge, providing users with flexible control over the timing sequences.

One of the key features of this product is its wide operating voltage range from 2 V to 5.5 V, making it compatible with a variety of logic levels and suitable for interfacing with both TTL and CMOS technologies. The SN74LV123AQPWRHT can also operate across a broad temperature range, typically from -40°C to 85°C, ensuring reliability in diverse operating conditions.

The SN74LV123AQPWRHT comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 14 pins, identified by the package designator 'QPWRH'. This compact package is surface-mountable and is ideal for space-constrained applications where board real estate is at a premium.

Applications for this versatile component include timing circuits, pulse shaping, sequence generation, and as an integral part of microprocessor systems. Its ability to provide precise control over output pulse widths makes it an excellent choice for designers seeking to create stable and reliable digital systems.

With its robust design and Texas Instruments' commitment to quality, the SN74LV123AQPWRHT is a solid choice for engineers and designers looking to incorporate reliable timing solutions into their digital designs. Its performance, coupled with the low power consumption and broad compatibility, ensures that it can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess