EN
  • EN
  • DE

SN74LV10ADGVRG4

Part No SN74LV10ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14TVSOP / NAND Gate IC 3 Channel 14-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LV
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TVSOP
Package / Case 14-TFSOP (0.173", 4.40mm Width)
Base Product Number SN74LV10
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257726-SN74LV10ADGVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LV10ADGVRG4 CAD Model

Description

SN74LV10ADGVRG4 Triple 3-Input Positive-NAND Gates

The SN74LV10ADGVRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide reliable logic operations in a wide range of electronic applications. This particular IC is part of the 74LV family, which is known for its low-voltage operation, making it an excellent choice for power-sensitive designs.

The SN74LV10ADGVRG4 features three independent 3-input positive-NAND gates. These gates are fundamental components in digital electronics, allowing for the creation of complex logic functions and control mechanisms. The versatility of the NAND gate makes this IC an essential building block in digital systems ranging from simple logic puzzles to sophisticated computer architectures.

Constructed with advanced silicon-gate CMOS technology, the SN74LV10ADGVRG4 offers a robust set of characteristics that include:

  • Wide Operating Voltage Range: This device can operate at a voltage range of 2 V to 5.5 V, making it compatible with various logic level standards and suitable for interfacing with both TTL and CMOS technologies.
  • Low Power Consumption: The low power requirements of the SN74LV10ADGVRG4 ensure minimal impact on the power budget of a system, which is critical for battery-operated and power-efficient designs.
  • High Output Drive: Despite its low-power consumption, the device is capable of driving a significant amount of current, allowing it to control LEDs, transistors, and other elements that require higher drive strength.
  • Significant Drive Capability: The outputs can sink or source up to 8 mA at 5 V, providing good drive capability without the need for additional buffer components.

The SN74LV10ADGVRG4 is available in a compact TVSOP (Thin Shrink Small Outline Package) form factor, marked with the DGVR suffix. This packaging is ideal for space-constrained applications, as it minimizes the footprint on printed circuit boards (PCBs).

With its combination of low-power operation, wide voltage range, and high-drive outputs, the SN74LV10ADGVRG4 is a reliable and efficient solution for designers looking to implement NAND logic functions in their electronic projects. Whether it's for consumer electronics, automotive systems, or industrial controls, this Texas Instruments product stands as a testament to high-quality and versatile logic solutions.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess