EN
  • EN
  • DE

JM38510/34105BRA

Part No JM38510/34105BRA
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54F374 OCTAL EDGE-TRIGGERED D-TY / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 609002-JM38510/34105BRA
Ultra Librarian 3D Model Ultra Librarian JM38510/34105BRA CAD Model

Description

The JM38510/34105BRA is a high-quality integrated circuit from Texas Instruments, designed for a wide range of applications requiring reliable performance under stringent conditions. This component is a part of the military-grade product line, ensuring it meets the rigorous standards for defense and aerospace applications.

Key Features

  • High Reliability: Manufactured to meet military specifications, this IC offers exceptional dependability in harsh environments, making it suitable for mission-critical applications.
  • Wide Operating Temperature: The device is capable of operating over a broad temperature range, which is essential for systems exposed to extreme thermal conditions.
  • Robust Packaging: Encased in a durable package, the JM38510/34105BRA is protected against physical stress and environmental factors such as moisture and corrosion.
  • Precision Performance: This IC delivers accurate and stable performance, which is vital for applications where precision is key.

Applications

The JM38510/34105BRA is versatile and can be employed in various high-reliability applications. Its primary uses include but are not limited to:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Marine instrumentation
  • Critical automotive systems

Technical Specifications

Texas Instruments ensures that the JM38510/34105BRA meets the highest technical standards, with specifications that include:

  • Supply Voltage Range: Specified by the series
  • Operating Temperature Range: Specified by the series
  • Package Type: Hermetically sealed to prevent moisture ingress
  • Quality Level: MIL-STD compliant

Support and Resources

Texas Instruments provides comprehensive support and resources for the JM38510/34105BRA, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects successfully.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0806 $56.6448
18+ $5.8097 $104.5746
27+ $5.6282 $151.9614
37+ $5.4466 $201.5242
48+ $5.2651 $252.7248
64+ $4.7204 $302.1056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess