EN
  • EN
  • DE

SN74LV07ADBR

Part No SN74LV07ADBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HEX BUFFERS / DRIVERS WITH OPEN - DRAIN OUTPUTS | IC BUF NON-INVERT 5.5V 14SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 16mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SSOP
Supplier Device Package 14-SSOP
Family Part Number 74LV07
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255106-SN74LV07ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV07ADBR CAD Model

Description

Product Overview: SN74LV07ADBR by Texas Instruments

The SN74LV07ADBR is a high-performance, hex buffer/driver device from the reputable electronics manufacturer, Texas Instruments (TI). Designed to provide optimal functionality in a wide array of applications, this component is part of TI's advanced low-voltage CMOS logic family. The SN74LV07ADBR is particularly suitable for driving capacitive inputs and transmitting data signals with minimal distortion, thanks to its open-drain outputs and high drive capability.

Key Features:

  • Logic Type: Hex Buffer/Driver with Open-Drain Outputs
  • Voltage Range: Operates at a voltage range of 2V to 5.5V, making it versatile for both low and standard voltage applications.
  • Drive Capacity: Capable of driving up to 32 mA at 5V, which allows it to handle heavy loads with ease.
  • Logic Level Compatibility: Features a 5V tolerant input, which provides the ability to interface with higher voltage logic levels without sustaining damage.
  • Speed: Propagation delay time is typically 4.5 ns (nanoseconds) at 5V, ensuring swift signal processing for high-speed requirements.
  • Temperature Range: Operating temperature ranges from -40°C to 85°C, providing reliable performance under varying environmental conditions.
  • Packaging: Comes in a SSOP (Shrink Small Outline Package) form factor with a DBR suffix, indicating a tape and reel packaging suitable for automated assembly processes.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances Directive, making it environmentally friendly and suitable for use in a wide range of markets.

Applications:

The SN74LV07ADBR is ideal for applications that require high-voltage interface capability with low-voltage logic circuits. Its robust design and high drive strength make it an excellent choice for:

  • Level Shifting for mixed-voltage systems
  • Bus Driver or Transceiver circuits
  • Memory Address Drivers
  • Clock Drivers
  • Power Management systems

In conclusion, the SN74LV07ADBR from Texas Instruments is a reliable and versatile hex buffer/driver that meets the demands of modern electronic designs requiring high-speed, low-power, and interfacing flexibility. Its robust packaging and compliance with environmental standards make it a go-to component for engineers and designers across various industries.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2577 $50.2515
475+ $0.2115 $100.4625
735+ $0.2049 $150.6015
1,010+ $0.1983 $200.2830
1,305+ $0.1917 $250.1685
1,750+ $0.1719 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess