The SN74LS86ANS is a high-performance device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS series and is known for its reliability and versatility in a wide range of digital applications.
Key Features
- Logic Type: Quad 2-Input Exclusive OR (XOR) Gate
- Package / Case: SOIC-14 (Small Outline Integrated Circuit)
- Operating Temperature: 0°C to 70°C, suitable for commercial-grade applications
- Supply Voltage: Typically 5V, with a range of 4.75V to 5.25V
- Logic Level - High: 2V minimum, ensuring compatibility with various logic families
- Logic Level - Low: 0.8V maximum, providing a clear distinction between high and low logic levels
- Current - Output High, Low: 8mA at 5V, capable of driving multiple loads simultaneously
- Propagation Delay Time: Fast switching speeds that are essential for high-speed digital circuits
Applications
The SN74LS86ANS is widely used in digital systems that require precise logic operations. Its exclusive OR function is essential in arithmetic circuits, error detection and correction systems, and in the implementation of various digital algorithms. The device's small footprint makes it ideal for space-constrained applications, and its low power consumption is well-suited for battery-operated devices.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LS86ANS is no exception. Each device undergoes rigorous testing to ensure it meets the high standards expected by engineers and designers. Users can trust this product for consistent performance and long-term reliability in their digital circuit designs.
Conclusion
Whether you are designing a complex computer system or a simple logic gate puzzle, the SN74LS86ANS from Texas Instruments offers the performance and reliability you need. With its combination of speed, power efficiency, and robustness, this exclusive OR gate is an excellent choice for a multitude of electronic applications.