EN
  • EN
  • DE

SN74LS593DW

Part No SN74LS593DW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 8BIT BIN COUNT W/REG 20-SOIC  /  Counter IC Binary Counter 1 Element 8 Bit Positive Edge 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Synchronous
Count Rate 35 MHz
Trigger Type Positive Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74LS593
Other Names TEXTISSN74LS593DW,SN74LS593DWG4,296-34010-5,SN74LS593DWG4,SN74LS593DWE4,SN74LS593DWE4,2156-SN74LS593DW,SN74LS593DW
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258951-SN74LS593DW
Ultra Librarian 3D Model Ultra Librarian SN74LS593DW CAD Model

Description

The SN74LS593DW is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is part of the 74LS series, which is renowned for its low-power Schottky technology. The SN74LS593DW is designed to offer both reliability and performance for a wide range of digital applications.

Key Features

  • Binary Counter: The SN74LS593DW functions as an 8-bit binary counter with a storage register and 3-state outputs. This allows for versatile counting applications in digital systems.
  • Direct Clear: A direct clear input is provided, which enables the resetting of the counter to its zero state, ensuring precise control over counting operations.
  • 3-State Outputs: The outputs of the SN74LS593DW are 3-state, which allows for connection to common bus systems without the risk of bus contention.
  • Edge-Triggered Counting: Counting occurs on the positive-going transition of the clock signal, providing synchronization with system operations.
  • Dual-In-Line Package: The device comes in a 20-pin plastic small-outline wide body (SOIC) package, making it suitable for surface mount technology (SMT) and saving valuable board space.

Applications

The SN74LS593DW is versatile and can be used in a variety of digital systems. Common applications include:

  • Industrial control systems
  • Process counters
  • Timers
  • Data acquisition systems
  • Computer systems

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74LS593DW is built to stringent quality standards, ensuring reliable performance for critical applications. Additionally, Texas Instruments offers comprehensive technical support and resources to assist with design, implementation, and troubleshooting.

Ordering Information

To purchase the SN74LS593DW or obtain more detailed specifications, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the complete part number, SN74LS593DW, to avoid any confusion with similar part numbers in the 74LS series.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess