EN
  • EN
  • DE

SN74LS348NSRE4

Part No SN74LS348NSRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCODER 1 X 8:3 16SO / Priority Encoder 1 x 8:3 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 400µA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS34
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256569-SN74LS348NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS348NSRE4 CAD Model

Description

Product Overview: SN74LS348NSRE4

The SN74LS348NSRE4 is a high-performance integrated circuit from Texas Instruments, designed for a variety of digital applications. This priority encoder provides an essential function in digital systems, particularly where the identification of the highest order active input line is required. Its design is optimized for fast and reliable performance, making it suitable for high-speed operations in computing, communication, and control systems.

Key Features

  • Priority Encoding: The SN74LS348NSRE4 has an 8-line to 3-line priority encoding functionality, which means it can accept eight different input signals and encode them into a three-bit binary representation, indicating the highest priority active input.
  • Low Power Consumption: As part of the LS (Low-power Schottky) family, this device is designed to have low power dissipation, making it ideal for power-sensitive applications.
  • High-Speed Operation: The device is capable of operating at high speeds, which is vital for applications requiring rapid data processing and throughput.
  • Cascade Capability: Multiple SN74LS348NSRE4 units can be cascaded together for applications requiring more than eight input lines, providing scalability and flexibility in system design.
  • Durable: Encased in a robust plastic SOP (Small Outline Package), the SN74LS348NSRE4 is designed for durability and reliable performance in a variety of environments.

Applications

The SN74LS348NSRE4 is versatile and can be used in numerous applications, including:

  • Data routers and switches
  • Process control systems
  • Computer system peripherals
  • Alarm and monitoring systems
  • Input devices where prioritization is necessary

Technical Specifications

Some of the key technical specifications of the SN74LS348NSRE4 include:

  • Supply Voltage Range: 4.75 V to 5.25 V
  • Operating Temperature Range: 0°C to 70°C
  • Output Current: High/Low

With its combination of speed, efficiency, and reliability, the SN74LS348NSRE4 from Texas Instruments is a solid choice for designers looking to implement priority encoding in their digital systems. Its industry-standard packaging and pinout make it easy to integrate into a wide range of products.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess