The SN74LS27DRE4 is a high-performance, triple 3-input NOR gate designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption. The SN74LS27DRE4 is an essential component for a wide range of digital applications, including computer logic systems, data processing, and control systems.
Key Features:
- Logic Type: Triple 3-Input NOR Gate
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
- Operating Temperature: 0°C to 70°C
- Supply Voltage: 4.75 V to 5.25 V
- Logic Level - Low: 0.8 V max
- Logic Level - High: 2 V min
- Current - Output High, Low: 400 µA, 8 mA
Performance:
The SN74LS27DRE4 is engineered to deliver high-speed performance with a typical propagation delay time of only 9.5ns, ensuring swift and reliable logic operations. It features a typical power dissipation of 40 mW, which is ideal for power-sensitive designs.
Reliability:
Texas Instruments is renowned for its commitment to quality, and the SN74LS27DRE4 is no exception. It is designed for robust performance and is compliant with the industry's standard specifications for logic gates. Its operating temperature range of 0°C to 70°C ensures stability across various environmental conditions.
Applications:
The versatile nature of the SN74LS27DRE4 makes it suitable for a multitude of applications, including:
- Logic circuit design and implementation
- Signal processing
- Function generation
- Complex logic networks
- Alarm and security systems
With its compact SOIC-14 package, the SN74LS27DRE4 is an excellent choice for space-constrained applications where board real estate is at a premium. Its surface-mount design allows for efficient assembly in automated manufacturing processes, making it a go-to component for modern electronic devices.