EN
  • EN
  • DE

SN74LS273NS

Part No SN74LS273NS
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description D FLIP-FLOP, LS SERIES / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Package Bulk
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 27ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 27 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.209", 5.30mm Width)
Base Product Number 74LS273
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896675-SN74LS273NS
Ultra Librarian 3D Model Ultra Librarian SN74LS273NS CAD Model

Description

The SN74LS273NS from Texas Instruments is a high-performance, octal D-type flip-flop with a clear function. This integrated circuit is designed for general-purpose storage applications in digital systems. It is a member of the 74LS family, which is well-known for its low-power Schottky technology, offering a good balance between speed and power consumption.

Each flip-flop is positive-edge triggered, meaning data is entered into the flip-flop's memory and locked in place when the clock input rises from low to high. The clear input is asynchronous, allowing for the immediate clearing of all flip-flops when it is activated, regardless of the clock input. This feature is particularly useful for initializing registers and counters in digital systems.

The SN74LS273NS comes in a 20-pin SOP (Small Outline Package) that is designed for space-saving on printed circuit boards, making it a suitable choice for compact electronic projects and commercial devices. It operates within a voltage range of 4.75V to 5.25V, which is standard for 5V logic families, and has a typical power dissipation of 200mW, ensuring efficient operation for a wide range of applications.

With its high current capability, the SN74LS273NS can drive loads with a high degree of reliability, and its fast switching speeds make it an ideal choice for high-speed data processing and storage. The device is characterized for operation from 0°C to 70°C, making it suitable for commercial temperature ranges.

Key features of the SN74LS273NS include:

  • Eight D-type flip-flops with clear
  • Direct clear input
  • Edge-triggered clocking
  • High-current totem-pole outputs
  • Typical clock frequency of 35MHz
  • Typical power dissipation of 200mW
  • Wide operating voltage range
  • Commercial temperature range operation

Whether you're designing a complex digital system or simply need reliable storage elements for your circuit, the SN74LS273NS from Texas Instruments provides the performance and functionality required for a broad array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0174 $50.8700
120+ $0.8348 $100.1760
190+ $0.8088 $153.6720
260+ $0.7827 $203.5020
335+ $0.7566 $253.4610
445+ $0.6783 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess