EN
  • EN
  • DE

SN74LS251NG4

Part No SN74LS251NG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16DIP / Multiplexer 1 x 8:1 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS251
Other Names SN74LS251NE4,SN74LS251NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256558-SN74LS251NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS251NG4 CAD Model

Description

The SN74LS251NG4 is a versatile and high-performance 8-input multiplexer from Texas Instruments, designed to address the needs of complex digital systems. This integrated circuit allows one of eight inputs to be selected and routed to a common output, making it an essential component for applications requiring data selection and routing.

Key Features

  • Logic Family: The device belongs to the 74LS family, which is known for low power consumption and high speed.
  • Input Lines: 8-input configuration allows for a wide range of data management possibilities.
  • Output Lines: Single output ensures streamlined data routing.
  • Enable Input: Features an enable input that facilitates the control of the multiplexer.
  • Power Supply: Operates on a 5V power supply, which is standard for TTL devices.
  • Package: Available in a 16-pin PDIP (Plastic Dual-In-Line Package), making it suitable for through-hole mounting.

Applications

The SN74LS251NG4 is suitable for a variety of applications including:

  • Data multiplexing
  • Signal routing
  • Function generation
  • Computer logic systems
  • Control systems

Performance and Quality

With Texas Instruments' commitment to high-quality manufacturing, the SN74LS251NG4 is designed for reliability and performance. It operates within a temperature range of 0°C to 70°C, ensuring stable operation in various environmental conditions. Additionally, it conforms to industry standards for electronic components, ensuring compatibility and interoperability in a wide range of digital systems.

Conclusion

The SN74LS251NG4 from Texas Instruments is a reliable and efficient solution for digital systems requiring data selection and routing. With its multiple input options and single output design, it offers a high degree of flexibility in a compact and easy-to-use package. Its adherence to the 74LS logic family standards ensures low power consumption and high-speed operation, making it a go-to choice for designers and engineers in the industry.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4114 $56.4560
90+ $1.1581 $104.2290
135+ $1.1219 $151.4565
185+ $1.0857 $200.8545
240+ $1.0496 $251.9040
320+ $0.9410 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess