The SN74LS158J is a high-performance integrated circuit produced by Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip belongs to the 74LS series, which is a family of low-power Schottky devices known for their speed and energy efficiency.
Key Features
- Quad 2-Line to 1-Line Data Selectors/Multiplexers: The SN74LS158J features four individual 2-line to 1-line data selectors/multiplexers, providing the flexibility to route data from multiple sources to a single destination.
- Low Power Consumption: As part of the 74LS series, this device is designed to operate with minimal power draw, making it suitable for use in power-sensitive applications.
- High-Speed Operation: The SN74LS158J can perform at high speeds, ensuring quick data selection and multiplexing for efficient processing and reduced system latency.
- Inverting Outputs: The outputs of the SN74LS158J are inverted, which can be beneficial in certain logic circuit configurations.
- Wide Operating Voltage Range: This device can function across a broad voltage range, accommodating various levels of signal voltages in digital circuits.
Applications
The SN74LS158J is ideally suited for a variety of digital applications including:
- Data routing and multiplexing
- Signal gating
- Function generation
- Logic design and implementation
Product Specifications
Parameter
Value
Package Type
Ceramic DIP (Dual In-line Package)
Operating Temperature
0°C to 70°C
Supply Voltage (V<sub>CC)
4.75V to 5.25V
The SN74LS158J is a testament to Texas Instruments' commitment to providing high-quality, durable, and efficient components for the electronics industry. Whether for use in complex digital systems or simple logic circuits, this device offers a solution that engineers and designers can trust for their multiplexing needs.