EN
  • EN
  • DE

SN74LS157NS

Part No SN74LS157NS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-1 SEL/MUX 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Package Bulk
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Standard Package 888 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896654-SN74LS157NS
Ultra Librarian 3D Model Ultra Librarian SN74LS157NS CAD Model

Description

Product Overview: SN74LS157NS from Texas Instruments

The SN74LS157NS, manufactured by Texas Instruments, is a high-performance quadruple 2-line to 1-line data selector/multiplexer that is part of the 74LS family. This integrated circuit is designed to provide the reliability and functionality expected from Texas Instruments products, making it an ideal choice for a wide range of digital applications.

The SN74LS157NS is equipped with four individual 2-line to 1-line data selectors/multiplexers with common select inputs and individual enable inputs. Its primary function is to select one of two data inputs for each multiplexer and direct the chosen input to the output. This capability is essential for routing data from multiple sources to a single destination, thus optimizing the use of data lines within a digital system.

Key Features:

  • Logic Family: The device belongs to the 74LS logic family, known for its low power Schottky technology which offers a balanced trade-off between speed and power consumption.
  • Operating Voltage: It typically operates at a voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Package: The SN74LS157NS comes in a 16-pin SOP (Small Outline Package), which is suitable for surface mounting and helps in saving space on printed circuit boards (PCBs).
  • Propagation Delay: It features a typical propagation delay of 15ns, allowing for quick data selection and minimal signal transition time.
  • Power Dissipation: The device has a low power dissipation, which contributes to the energy efficiency of the overall system.

Applications:

The versatility of the SN74LS157NS makes it a practical component for various applications including:

  • Data multiplexing
  • Signal gating
  • Function generation
  • Communication systems
  • Computers and computer peripherals

In conclusion, the SN74LS157NS from Texas Instruments is a reliable and efficient solution for data selection and multiplexing needs in a multitude of digital systems. Its low power consumption, fast switching capabilities, and compact SOP packaging make it a valuable component for designers looking to optimize their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2330 $50.0950
525+ $0.1912 $100.3800
810+ $0.1853 $150.0930
1,120+ $0.1793 $200.8160
1,445+ $0.1733 $250.4185
1,935+ $0.1554 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess