EN
  • EN
  • DE

SN74LS156NG4

Part No SN74LS156NG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 2X1:4 16DIP / Decoder/Demultiplexer 2 x 1:4 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 100µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS156
Other Names SN74LS156NE4,SN74LS156NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256560-SN74LS156NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS156NG4 CAD Model

Description

Overview of SN74LS156NG4

The SN74LS156NG4 is a versatile and high-performance dual 2-line to 4-line decoder/demultiplexer integrated circuit (IC) manufactured by Texas Instruments (TI). This device is designed to be used in a wide range of digital applications where decoding or demultiplexing functions are required. It is part of the 74LS family, which is known for its low power consumption and high-speed operation.

Key Features

  • Logic Type: The SN74LS156NG4 is a decoder/demultiplexer that provides the ability to convert two binary input signals to four mutually exclusive outputs.
  • Supply Voltage: It operates at a standard 5V power supply, which is typical for LS (Low-power Schottky) technology-based devices.
  • Operating Temperature: This IC can function within a wide temperature range, typically from 0°C to 70°C, making it suitable for commercial-grade applications.
  • Package: The device comes in a 16-pin DIP (Dual In-line Package) format, which is easy to handle and integrate into a variety of electronic systems.
  • Output Drive Capability: The SN74LS156NG4 can source or sink up to 8 mA at the output, providing good drive capability for connected loads.

Applications

The SN74LS156NG4 is widely used in digital systems for functions such as:

  • Decoding digital addresses for memory selection
  • Demultiplexing signals for routing purposes
  • Generating multiple control signals from a binary input
  • Implementing function generators in combination with other logic components

Quality and Reliability

As with all Texas Instruments products, the SN74LS156NG4 is manufactured to high-quality standards, ensuring reliable performance in your digital circuits. TI's commitment to excellence means that you can trust this IC to perform consistently over time, even in demanding conditions.

Conclusion

In summary, the SN74LS156NG4 from Texas Instruments is a reliable and efficient solution for your decoding and demultiplexing needs. Its compatibility with other 74LS series logic devices, along with its robust performance and ease of use, make it an excellent choice for designers looking to create sophisticated digital systems with high-speed and low-power requirements.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess