EN
  • EN
  • DE

SN74LS139ANS

Part No SN74LS139ANS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 2-4 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 807 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896650-SN74LS139ANS
Ultra Librarian 3D Model Ultra Librarian SN74LS139ANS CAD Model

Description

Product Overview: SN74LS139ANS from Texas Instruments

The SN74LS139ANS, manufactured by Texas Instruments, is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit designed to be utilized in a wide range of digital applications. This IC is part of the 74LS family, known for its low-power Schottky technology, which offers a balanced trade-off between speed and power consumption.

The SN74LS139ANS features two individual 2-to-4 line decoders in a single package, each having its own address input and decoder enable input. The device is capable of decoding a two-bit binary input to one of four mutually exclusive outputs. The active-low enable function allows for the cascading of multiple devices for n-bit decoding, making it a versatile component for complex digital systems.

Key Specifications:

  • Logic Family: LS - Low-power Schottky
  • Operating Voltage: Typically 5V
  • Output Current: Capable of driving 15 LSTTL loads
  • Package: 16-pin SOP (Small Outline Package)
  • Decoding Capability: Dual 2-line to 4-line
  • Operating Temperature Range: 0°C to 70°C

The SN74LS139ANS is designed with features that make it ideal for applications requiring efficient and reliable decoding or demultiplexing. For instance, in address decoding for memory selection, the device can efficiently manage the selection signals. Its fast propagation delay ensures minimal delay between input signals and decoded outputs, which is crucial in high-speed digital circuits.

Furthermore, the SN74LS139ANS's low-power consumption makes it suitable for battery-operated devices or energy-sensitive systems. The SOP package is designed for surface-mount technology, allowing for a compact and dense layout on printed circuit boards.

Overall, the SN74LS139ANS from Texas Instruments is a robust and reliable choice for designers who require a dependable decoding solution. Its compatibility with other LS series logic devices makes it a convenient and flexible component for building sophisticated digital systems.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0320 $51.6000
120+ $0.8468 $101.6160
185+ $0.8204 $151.7740
255+ $0.7939 $202.4445
330+ $0.7674 $253.2420
440+ $0.6880 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess