EN
  • EN
  • DE

SN74LS126ANS

Part No SN74LS126ANS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.25V 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name 74LS126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934614-SN74LS126ANS
Ultra Librarian 3D Model Ultra Librarian SN74LS126ANS CAD Model

Description

Product Overview: SN74LS126ANS from Texas Instruments

The SN74LS126ANS is a high-performance quadruple bus buffer gate integrated circuit, designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the 74LS family, which is well-known for its low-power Schottky technology, ensuring efficient operation with a reduced power consumption profile.

Featuring four independent buffer gates with 3-state outputs, the SN74LS126ANS is an essential component for applications requiring a buffer or line driver with the capability to isolate input and output lines. Each gate is equipped with a separate output-enable (OE) input, which when held high, places the corresponding output in a high-impedance state. This feature is particularly useful for creating bidirectional lines on bus systems and for interfacing with high-capacity buses or memory devices where multiple drivers must be able to share a connection.

Key Specifications:

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 1
  • Output Type: 3-State
  • Current - Output High, Low: 2.6mA, 24mA
  • Voltage - Supply: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.209", 5.30mm Width)

Designed for direct interface with TTL levels, the SN74LS126ANS ensures compatibility with most 5V digital systems. Its fast propagation delay and setup times contribute to its suitability for high-speed applications. The device is packaged in a 14-SOIC format, making it ideal for space-constrained applications without compromising performance.

Whether you are designing digital systems that require reliable bus management or creating complex circuits in need of high-quality buffer gates, the SN74LS126ANS from Texas Instruments stands as a reliable and efficient solution. With its robust design and the backing of Texas Instruments' reputation for high-quality semiconductor products, the SN74LS126ANS is a solid choice for your digital design needs.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2784 $50.1248
54+ $1.8694 $100.9476
83+ $1.8110 $150.3130
115+ $1.7526 $201.5490
148+ $1.6942 $250.7416
198+ $1.5189 $300.7422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess