EN
  • EN
  • DE

SN74LS125N

Part No SN74LS125N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095037-SN74LS125N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS125N CAD Model

Description

The SN74LS125N, manufactured by Texas Instruments, is a quadruple bus buffer gate featuring 3-state outputs that are capable of driving bus lines or buffer memory address registers. This integrated circuit is part of the 74LS logic family, known for its low power Schottky technology, which provides a balance between speed and power consumption, making it ideal for a wide range of applications.

Key Features

  • Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
  • Output Type: 3-State, enabling the output to be set to high impedance, which effectively disconnects the output from the circuit
  • Operating Voltage: Typically 5V, which is standard for 74LS logic devices, ensuring compatibility with many digital systems
  • Propagation Delay Time: Fast propagation delay time, minimizing the time between input signal change and the corresponding output signal response
  • Package / Case: PDIP-14, a plastic dual-in-line package with 14 pins, widely used for through-hole mounting
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial temperature ranges

Applications

The SN74LS125N is designed for use in controlling bus lines, buffering, and driving high capacitive loads. It is commonly used in:

  • Memory address registers
  • Data transmission systems
  • Input/output port drivers
  • Bus-oriented systems

Quality and Reliability

As with all Texas Instruments products, the SN74LS125N is designed with a focus on quality and reliability. It undergoes rigorous testing and validation to meet high standards, ensuring stable and consistent performance in a variety of operating conditions and applications.

Ordering Information

To order the SN74LS125N or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure to reference the full product name "SN74LS125N" to avoid confusion with other similar parts in the 74LS family.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess