EN
  • EN
  • DE

SN74LS109ANG4

Part No SN74LS109ANG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16DIP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 33 MHz
Max Propagation Delay @ V, Max CL 25ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 8 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number 74LS109
Other Names SN74LS109ANE4,SN74LS109ANE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258455-SN74LS109ANG4
Ultra Librarian 3D Model Ultra Librarian SN74LS109ANG4 CAD Model

Description

SN74LS109ANG4 Dual J-K Positive-Edge-Triggered Flip-Flops

The SN74LS109ANG4 from Texas Instruments is a high-performance, dual J-K positive-edge-triggered flip-flop integrated circuit, designed for use in a wide array of digital applications. This device features individual J, K, clear, and clock inputs for each flip-flop, providing the user with a versatile and reliable solution for bistable memory storage.

Key Features:

  • Logic Type: Dual J-K Positive-Edge-Triggered Flip-Flops
  • Package: PDIP-16 (Plastic Dual-In-Line Package)
  • Operating Voltage: 4.75 V to 5.25 V, typically 5 V
  • Operating Temperature: 0°C to 70°C
  • Switching Characteristics: Designed for improved switching performance with a typical clock pulse width of 20 ns

The SN74LS109ANG4 is a versatile component that can perform as a toggle flip-flop by connecting J and K together. Its clear function is synchronous, enabling the user to reset the flip-flop on the fly without waiting for a clock pulse. This allows for greater control and precision in timing-sensitive applications.

Applications:

  • Counters and Dividers
  • Control Registers
  • Pulse Shaping Circuits
  • Synchronous State Machine Design

With its robust design and the reliability of Texas Instruments, the SN74LS109ANG4 provides an excellent choice for designers looking to implement flip-flops in their digital logic systems. Whether you're designing complex computing systems or simple timing circuits, this integrated circuit offers the performance and flexibility needed to meet your design requirements.

For further details, including comprehensive technical specifications and application notes, please refer to the official Texas Instruments datasheet for the SN74LS109ANG4. Ensure your design meets the necessary power and voltage requirements to maintain optimal performance and longevity of the device.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9892 $51.7192
62+ $1.6321 $101.1902
95+ $1.5811 $150.2045
131+ $1.5301 $200.4431
170+ $1.4791 $251.4470
227+ $1.3261 $301.0247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,625 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess