The SN74LS07D is a versatile integrated circuit from Texas Instruments, known for its reliability and performance in a wide range of electronic applications. As part of the 7400-series logic family, this device embodies the high-quality standards for which Texas Instruments is renowned.
This particular chip is a Hex Buffer/Driver with Open-Collector High-Voltage Outputs. Designed to be used in systems that require logic level conversion or signal buffering, the SN74LS07D is an essential component for interfacing between different voltage levels within a circuit.
Key Features:
- Logic Type: Buffer, Non-Inverting
- Number of Elements: Hex (6 elements)
- Number of Bits per Element: 1
- Output Type: Open Collector
- High-Level Output Current: -30 mA
- Supply Voltage (V<sub>CC): 4.75 V to 5.25 V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
The SN74LS07D is capable of driving loads up to 30 mA, which makes it suitable for a variety of high-power applications. Its open-collector outputs can interface with high-level circuits such as MOS or for driving lamps or relays. With a wide operating temperature range, this device is designed to perform reliably in harsh environments, making it ideal for industrial applications.
Enclosed in a compact SOIC-14 package, the SN74LS07D is optimized for surface-mounted applications. Its small footprint allows for efficient use of PCB space, which is crucial in modern electronic design where space is often at a premium.
Whether you're designing consumer electronics, automotive systems, or complex industrial machinery, the SN74LS07D from Texas Instruments is a trustworthy choice for ensuring robust and efficient signal buffering and level translation.