EN
  • EN
  • DE

SN74LS05NSRG4

Part No SN74LS05NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254811-SN74LS05NSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS05NSRG4 CAD Model

Description

The SN74LS05NSRG4 is a high-quality Hex Inverter produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the 74LS series, which is known for its low-power Schottky technology. The device is designed to perform the inverting function, making it a fundamental component in various digital circuits.

Key Features

  • Logic Type: The SN74LS05NSRG4 is a hex inverter, which means it contains six independent inverter gates in a single package.
  • Operating Voltage: It operates at a standard voltage of 5V, which is typical for TTL (Transistor-Transistor Logic) devices, providing a good balance between power consumption and noise immunity.
  • Output Current: The device can source up to 8 mA and sink up to 16 mA, allowing it to drive multiple loads or even LEDs directly.
  • Package: It comes in a 14-pin SOP (Small Outline Package), which is suitable for surface mount technology, providing a compact footprint for space-constrained applications.
  • Temperature Range: The operating temperature range of the SN74LS05NSRG4 is from 0°C to 70°C, ensuring reliability across various environmental conditions.

Applications

The versatility of the SN74LS05NSRG4 allows it to be used in a wide array of applications, including:

  • Logic level conversion
  • Wave shaping
  • Signal processing
  • Glue logic for digital systems
  • Control circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74LS05NSRG4 is no exception. The device is built to meet or exceed industry standards for performance and reliability. It is a testament to Texas Instruments' dedication to providing components that engineers and designers can rely on for their critical applications.

Ordering and Packaging Information

When ordering the SN74LS05NSRG4, it's important to refer to the specific part number to ensure the correct device configuration. The device is delivered in tape and reel packaging, facilitating efficient assembly for high-volume production. Detailed packaging and ordering information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess