SN74HCU04PWRG4 Hex Inverter from Texas Instruments
The SN74HCU04PWRG4 is a high-performance, hex inverter integrated circuit from Texas Instruments, designed to meet the needs of a wide range of applications. This device features six independent inverter gates that are capable of operating at high speeds with a power consumption that is significantly lower than that of typical LS-TTL gates.
Key Features:
- Logic Type: CMOS
- Number of Circuits: 6 independent inverters
- Supply Voltage Range: 2 V to 6 V, accommodating a variety of logic levels and making the device suitable for battery-operated applications.
- Output Current: 4 mA, providing sufficient drive capability for many applications while maintaining low power consumption.
- Propagation Delay Time: 14 ns at 4.5 V, ensuring fast response times for critical applications.
- Operating Temperature: -40°C to 85°C, offering reliable performance over a wide range of environmental conditions.
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
The SN74HCU04PWRG4 is designed with CMOS technology that ensures low power dissipation yet provides high noise immunity and stable operation. Its wide operating voltage range and low power consumption make it ideal for use in portable and battery-powered devices, as well as in more traditional logic circuits.
The device is offered in a TSSOP-14 package, which is optimized for reduced space on PCBs, making it an excellent choice for applications where board space is at a premium. The SN74HCU04PWRG4 is also characterized for operation from -40°C to 85°C, ensuring functionality across a broad range of temperature conditions.
Whether you're designing consumer electronics, embedded systems, or any other application requiring reliable inverters, the SN74HCU04PWRG4 from Texas Instruments is a versatile and efficient solution that offers the performance and quality expected from a leading semiconductor manufacturer.