EN
  • EN
  • DE

SN74HCT645NSRG4

Part No SN74HCT645NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74HCT645
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259556-SN74HCT645NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74HCT645NSRG4 CAD Model

Description

Product Overview: SN74HCT645NSRG4

The SN74HCT645NSRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is an octal bus transceiver featuring non-inverting 3-state outputs. It is a part of the HCT family, which ensures compatibility with CMOS and TTL logic levels, making it an ideal choice for interfacing between different systems within a digital application.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: HCT
  • Operating Voltage Range: 4.5V to 5.5V
  • Data Rate: High-speed data transfer capabilities
  • Output Type: 3-State Non-Inverting
  • Package: 20-Pin Plastic SOP (NSR Suffix)
  • Temperature Range: -40°C to 85°C
  • RoHS Compliant: Yes

The SN74HCT645NSRG4 is designed for asynchronous communication between data buses. The control-function implementation allows for maximum flexibility in timing. This device allows data flow from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the device, thereby placing the outputs in a high-impedance state.

Applications

With its robust construction and high-speed data handling, the SN74HCT645NSRG4 is suitable for a wide range of applications, including:

  • Bus interface in microprocessor/microcontroller-based systems
  • Data communication and signal processing
  • Memory switching and buffering
  • Peripheral driving
  • Industrial control systems

The device's packaging and temperature range make it suitable for both commercial and industrial environments. The SN74HCT645NSRG4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance under varying conditions.

Overall, the SN74HCT645NSRG4 from Texas Instruments is a highly versatile and reliable component that provides an efficient solution for digital data transmission and inter-system communication. Its compliance with RoHS standards also ensures an environmentally friendly option for electronic systems design.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess