The SN74HCT244PWG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to offer both high-speed and low-power operation for a wide range of digital applications. This integrated circuit features eight non-inverting buffers with 3-state outputs, which can be used to drive bus lines or buffer memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Logic Family: HCT
- Output Type: 3-State
- Number of Channels: 8
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Package: TSSOP (Thin Shrink Small Outline Package) with 20 pins
- Compatibility: TTL Input Compatible
Applications
The SN74HCT244PWG4 is versatile enough to be used in a variety of applications including:
- Bus driving
- Memory address driving
- Data transmission
- Buffering for logic signal levels
- Control systems
Performance Benefits
With its balanced propagation delays and low power consumption, the SN74HCT244PWG4 is engineered to provide reliable performance in both high-speed and power-sensitive environments. The 3-state outputs ensure that multiple devices can be connected to a bus without conflict, providing a high degree of flexibility in circuit design.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74HCT244PWG4 is no exception, meeting stringent standards to ensure it performs to the highest levels in the most demanding conditions. This product is RoHS compliant and is designed with the industry-standard TSSOP footprint, making it suitable for automated assembly processes.
Ordering Information
When ordering this product, use the complete part number SN74HCT244PWG4 to ensure the correct device is received. For detailed product specifications, technical documents, and support, visit the Texas Instruments official website or contact their customer support team.