EN
  • EN
  • DE

SN74HCT139PWT

Part No SN74HCT139PWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DL 2-4L 16TSSOP / Decoder/Demultiplexer Dual 2-to-4 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 795030-SN74HCT139PWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HCT139
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HCT139PWT CAD Model

Description

Product Overview: SN74HCT139PWT from Texas Instruments

The SN74HCT139PWT is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit, designed and manufactured by Texas Instruments (TI). This versatile chip is a vital component in digital systems, where it is used to decode binary information and route data to one of several output lines, making it an essential part of address decoding in microprocessor-controlled systems, memory management, and various other digital applications.

Key Features

  • Logic Family: The device belongs to the HCT (High-Speed CMOS, TTL-Compatible) logic family, ensuring compatibility with TTL logic levels while offering the speed and power benefits of CMOS technology.
  • Operating Voltage: It operates at a broad range of supply voltages from 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems.
  • Output Drive Capability: The SN74HCT139PWT can drive up to 10 LSTTL loads, providing sufficient current to control multiple devices.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability and performance in diverse environments.

Applications

The SN74HCT139PWT is widely used across various applications, including:

  • Memory chip selection
  • Data multiplexing
  • Address decoding for microprocessors and microcontrollers
  • Function generation
  • Control systems

Performance and Quality

As with all Texas Instruments products, the SN74HCT139PWT is designed with a commitment to quality and performance. It is fabricated with advanced silicon-gate CMOS technology to achieve high-speed operation while maintaining low power consumption. The device's robust design ensures that it meets the stringent requirements of industrial and commercial applications.

With its dual-functionality, the SN74HCT139PWT provides designers with the flexibility to perform two independent functions or to expand the decoding lines through cascading multiple devices. Its ease of use, combined with the support and reliability offered by Texas Instruments, makes it a preferred choice for designers looking to implement efficient decoding and demultiplexing solutions in their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3376 $50.6400
365+ $0.2771 $101.1415
560+ $0.2684 $150.3040
775+ $0.2597 $201.2675
1,000+ $0.2511 $251.1000
1,335+ $0.2251 $300.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,961 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess