EN
  • EN
  • DE

SN74HCT138PW

Part No SN74HCT138PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 74HCT
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HCT138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26493-5, SN74HCT138PW-ND, SN74HCT138PWE4, SN74HCT138PWE4-ND, SN74HCT138PWG4, SN74HCT138PWG4-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896629-SN74HCT138PW
Ultra Librarian 3D Model Ultra Librarian SN74HCT138PW CAD Model

Description

Product Overview: SN74HCT138PW from Texas Instruments

The SN74HCT138PW, manufactured by Texas Instruments, is a high-performance integrated circuit designed for hardware designers and electrical engineers who require a reliable and efficient 3-to-8 line decoder/demultiplexer. This component is particularly useful in applications where it is necessary to select one of eight output lines by decoding a three-bit binary input.

Key Features

  • Logic Family: The SN74HCT138PW belongs to the HCT logic family, which ensures compatibility with CMOS and TTL logic levels, providing versatility in mixed-logic environments.
  • Operating Voltage: It operates over a broad voltage range of 4.5V to 5.5V, making it suitable for various digital systems.
  • Output Capability: This IC can drive up to 10 LSTTL loads, ensuring adequate current for most applications.
  • Decoding: The device has three binary select inputs (A, B, and C), two enable inputs (G1 and G2), and eight mutually exclusive outputs.
  • Package: The SN74HCT138PW comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a space-saving solution for PCB designs.

Applications

Its application areas are diverse and include:

  • Memory decoding or data routing
  • Resource allocation in multiprocessor systems
  • Control systems
  • Computer systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HCT138PW is no exception. It undergoes rigorous testing and quality control measures to ensure consistent performance and reliability. This decoder/demultiplexer is a dependable choice for critical digital applications where precision and durability are paramount.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3463 $50.2135
355+ $0.2842 $100.8910
545+ $0.2753 $150.0385
755+ $0.2664 $201.1320
975+ $0.2576 $251.1600
1,300+ $0.2309 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess