EN
  • EN
  • DE

SN74HCT04IDREP

Part No SN74HCT04IDREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description HEX INVERTER | IC INVERTER 6CH 6-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 18ns at 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74HCT04
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254730-SN74HCT04IDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HCT04IDREP CAD Model

Description

SN74HCT04IDREP - Hex Inverters from Texas Instruments

The SN74HCT04IDREP is a robust, high-performance device from Texas Instruments, designed to meet the demanding requirements of both commercial and industrial applications. This particular component is part of the HCT family, which is characterized by its high noise immunity and low power consumption, making it an excellent choice for interfacing with CMOS and TTL logic levels.

With its six independent inverters, the SN74HCT04IDREP provides a flexible solution for a variety of logic inversion tasks. Each inverter is capable of transforming a high-level input signal into a low-level output, and vice versa, ensuring reliable operation even in complex digital circuits.

Manufactured in a compact SOIC-14 package, this device is optimized for space-constrained applications, while still delivering the high-quality performance expected from Texas Instruments. The SN74HCT04IDREP operates over a broad voltage range of 4.5V to 5.5V, which allows for seamless integration into 5V systems without the need for additional level shifting components.

The SN74HCT04IDREP is designed with enhanced product-change notification (PCN) and obsolescence management, ensuring long-term availability and reliability for critical applications. This, along with its wide operating temperature range of -55°C to 125°C, makes the SN74HCT04IDREP an ideal choice for use in harsh environments where consistent performance is a necessity.

Key features of the SN74HCT04IDREP include:

  • Hex inverter configuration for versatile logic operations
  • High noise immunity characteristic of the HCT logic family
  • Low power consumption for energy-efficient designs
  • Wide operating voltage range compatible with 5V systems
  • Enhanced system-level ESD protection
  • Robust operating temperature range suitable for industrial applications
  • Extended product lifecycle with controlled baseline and product longevity

In summary, the SN74HCT04IDREP from Texas Instruments is a reliable and versatile hex inverter chip that offers excellent performance for a wide range of digital applications. Its compatibility with multiple logic levels, low power consumption, and resilience to harsh conditions make it a top choice for engineers and designers looking for a dependable logic inverter solution.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8760 $50.3880
32+ $3.1803 $101.7696
49+ $3.0809 $150.9641
68+ $2.9816 $202.7488
87+ $2.8822 $250.7514
117+ $2.5840 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess