EN
  • EN
  • DE

SN74HCS00PWR

Part No SN74HCS00PWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Logic Level - Low 1V ~ 3V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCS00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74HCS00PWRDKR,296-SN74HCS00PWRTR,296-SN74HCS00PWRCT
Standard Package 2,000
Win Source Part Number 1094998-SN74HCS00PWR
Ultra Librarian 3D Model Ultra Librarian SN74HCS00PWR CAD Model

Description

The SN74HCS00PWR is a high-quality, quadruple 2-input positive-NAND gate IC from the reputable semiconductor manufacturer Texas Instruments (TI). This integrated circuit is part of the 74HCS family, designed to operate with a wide voltage range and optimized for low power consumption. It is especially suitable for implementing logic functions in a wide array of digital applications.

Key Features

  • Logic Type: 2-Input Positive-NAND Gates
  • Number of Circuits: 4
  • Supply Voltage Range: 2 V to 6 V
  • Output Current: High-level output current of -8mA and low-level output current of 8mA
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Logic Family: 74HCS
  • Propagation Delay Time: Fast propagation delay time ensures quick response in critical applications

Applications

The SN74HCS00PWR is a versatile component that can be used in various types of digital circuits. Its applications include, but are not limited to:

  • Control systems
  • Embedded systems
  • Signal processing
  • Logic gate functions
  • Networking equipment
  • Consumer electronics

Quality and Reliability

TI's commitment to quality ensures that the SN74HCS00PWR meets the industry's highest standards. The device is rigorously tested for performance and reliability, making it a trusted choice for engineers and designers. With Texas Instruments' reputation for excellence, users can be confident in the consistent performance and durability of the SN74HCS00PWR.

Environmental Compliance

The SN74HCS00PWR complies with RoHS (Restriction of Hazardous Substances) and is free of lead, making it an environmentally friendly choice for electronic designs. This commitment to sustainability reflects TI's dedication to reducing the environmental impact of their products and processes.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4030 $50.3750
305+ $0.3307 $100.8635
470+ $0.3203 $150.5410
650+ $0.3100 $201.5000
835+ $0.2997 $250.2495
1,120+ $0.2687 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess