EN
  • EN
  • DE

SN74HC86QDRQ1

Part No SN74HC86QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOIC / XOR (Exclusive OR) IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 25ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC86
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257489-SN74HC86QDRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HC86QDRQ1 CAD Model

Description

SN74HC86QDRQ1 Description

The SN74HC86QDRQ1 is a quad 2-input exclusive-OR gate integrated circuit (IC) from Texas Instruments. It is a member of the HC (high-speed CMOS) logic family and is designed for operation over a wide voltage range of 2 V to 6 V. The SN74HC86QDRQ1 features four independent XOR gates, each with two inputs and one output. The XOR gate is a digital logic function that performs an exclusive OR operation on its two inputs. This means that the output of the XOR gate is true only if one of the inputs is true and the other input is false.

The SN74HC86QDRQ1 is a versatile IC that can be used in a variety of applications, such as:

  • Arithmetic and logic circuits
  • Data processing systems
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Some specific examples of how the SN74HC86QDRQ1 can be used include:

  • Parity generators and checkers
  • Code converters
  • Comparators
  • Adders and subtractors
  • Multipliers and dividers
  • Flip-flops and latches
  • Logic decoders and encoders

The SN74HC86QDRQ1 is a popular choice for many applications because of its low power consumption, high speed, and wide operating voltage range. It is also available in a variety of package types, including surface mount (SMT) packages, making it easy to use in a variety of designs.

Features of the SN74HC86QDRQ1

  • Quad 2-input exclusive-OR gate
  • Wide operating voltage range of 2 V to 6 V
  • High speed: 11 ns propagation delay time (typical)
  • Low power consumption: 20 μA (typical)
  • Available in a variety of package types, including SMT packages

Applications of the SN74HC86QDRQ1

  • Arithmetic and logic circuits
  • Data processing systems
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics
  • Parity generators and checkers
  • Code converters
  • Comparators
  • Adders and subtractors
  • Multipliers and dividers
  • Flip-flops and latches
  • Logic decoders and encoders

Conclusion

The SN74HC86QDRQ1 is a versatile and powerful quad 2-input exclusive-OR gate IC that is suitable for a wide variety of applications. It features a low power consumption, high speed, and wide operating voltage range, making it a popular choice for many designers.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2297 $50.5340
535+ $0.1885 $100.8475
825+ $0.1826 $150.6450
1,135+ $0.1767 $200.5545
1,465+ $0.1709 $250.3685
1,960+ $0.1532 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess