EN
  • EN
  • DE

SN74HC86PWT

Part No SN74HC86PWT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14TSSOP / XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5V ~ 1.8V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HC86
Other Names SN74HC86PWTG4,SN74HC86PWTE4,2156-SN74HC86PWT-TITR,SN74HC86PWTG4,TEXTISSN74HC86PWT,SN74HC86PWTE4,2156-SN74HC86PWT
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257847-SN74HC86PWT
Ultra Librarian 3D Model Ultra Librarian SN74HC86PWT CAD Model

Description

SN74HC86PWT Quadruple 2-Input Exclusive-OR Gates by Texas Instruments

The SN74HC86PWT is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to operate across a wide range of power supply levels. Fabricated with high-speed CMOS technology, it offers the functionality of the equivalent bipolar Schottky TTL while maintaining the CMOS low power consumption. This device is particularly suited for implementing logic functions and building complex digital systems with minimal power draw and high speed.

The SN74HC86PWT features four independent exclusive-OR gates in a single package, providing users with a compact and efficient solution for various logic operations. Each gate performs the Boolean function Y = A ⊕ B, which is critical in applications such as parity generators and checkers, adders/subtractors, and digital comparators.

This integrated circuit comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, ensuring a reduced footprint on printed circuit boards (PCBs) and making it ideal for space-constrained applications. The SN74HC86PWT operates over a broad voltage range from 2V to 6V, allowing it to be used in systems that require interfacing with both TTL and CMOS technologies. Additionally, its balanced propagation delays and low input capacitance contribute to its use in high-speed systems.

Key features of the SN74HC86PWT include:

  • Wide operating voltage range (2V to 6V)
  • High noise immunity characteristic of CMOS devices
  • Low power consumption, with a typical tpd of 13 ns
  • Output drive capability of up to 10 LSTTL loads
  • Low input current of 1µA maximum
  • On-chip bus-hold circuitry to retain last active or inactive state

With its robust performance and compatibility with industry-standard specifications, the SN74HC86PWT is an excellent choice for designers looking to implement reliable logic operations in their digital electronics projects. Whether used in consumer electronics, computing devices, or industrial control systems, this Texas Instruments product ensures a balance between power efficiency and high-speed operation.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5294 $50.2930
235+ $0.4344 $102.0840
360+ $0.4209 $151.5240
495+ $0.4073 $201.6135
640+ $0.3937 $251.9680
850+ $0.3530 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,980 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess