EN
  • EN
  • DE

SN74HC7001NSR

Part No SN74HC7001NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND SCHMIT 4CH 2IN 14SOP / AND Gate IC 4 Channel Schmitt Trigger 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.2V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC7001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1094989-SN74HC7001NSR
Ultra Librarian 3D Model Ultra Librarian SN74HC7001NSR CAD Model

Description

Product Overview: SN74HC7001NSR by Texas Instruments

The SN74HC7001NSR is a high-quality integrated circuit product from the renowned semiconductor manufacturer, Texas Instruments. This component is part of the SNx4HC series, which is well-known for its high-speed CMOS logic family. The SN74HC7001NSR is designed to meet the requirements of a wide range of digital applications, providing reliable performance and versatility.

Key Features

  • Logic Type: Quadruple 2-Input Positive-NAND Gates with Schmitt-Trigger Inputs
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature: -40°C to 85°C
  • Logic Family: HC
  • Output Current: 5.2 mA
  • Propagation Delay Time: 8ns at 6V, 10ns at 4.5V, 15ns at 3V

The SN74HC7001NSR is designed with the purpose of fulfilling digital logic needs, particularly where noise immunity and higher processing speeds are essential. The Schmitt-Trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals, which is particularly beneficial in environments with a high degree of electrical noise.

Applications

This component is suitable for a variety of applications including:

  • Wave and pulse shapers
  • High-noise-environment systems
  • Square-wave generation
  • Signal processing
  • Communication systems
  • Embedded systems

With its robust design, the SN74HC7001NSR ensures a high level of performance in the most demanding applications. The device's wide operating voltage range and compatibility with TTL logic levels make it a flexible choice for interfacing with both analog and digital systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74HC7001NSR is no exception and is manufactured to the highest standards, ensuring reliability and durability for long-term usage. Whether used in commercial or industrial applications, this integrated circuit will provide consistent performance and contribute to the efficiency and precision of electronic systems.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments website or contact their customer support for assistance.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess