EN
  • EN
  • DE

SN74HC574ANSR

Part No SN74HC574ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 84 MHz
Max Propagation Delay @ V, Max CL 33ns @ 6V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Current - Quiescent (Iq) 8 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC574
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749406-SN74HC574ANSR
Ultra Librarian 3D Model Ultra Librarian SN74HC574ANSR CAD Model

Description

The SN74HC574ANSR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit manufactured by Texas Instruments. This device is designed to offer a robust and reliable solution for digital data storage and transfer applications. It is part of the 'HC' series, which indicates that it utilizes high-speed CMOS technology to achieve its operational characteristics.

Each flip-flop in the SN74HC574ANSR has an individual D-type input along with 3-state outputs, which can be used to interface with bus-oriented systems. The 3-state outputs ensure that multiple outputs can be connected together without the risk of damaging the IC or creating conflicting signals on the bus. This makes it ideal for use in bus drivers, buffer registers, working registers, and other systems where data needs to be stored temporarily.

The device features a wide operating voltage range from 2V to 6V, making it compatible with a variety of logic families and allowing it to be used in both low-power and standard applications. The edge-triggered design ensures that data is captured on the rising edge of the clock signal, providing precise timing and control over data transfer operations.

The SN74HC574ANSR comes in a 20-pin SOP (Small Outline Package) that is both space-efficient and suitable for automated surface-mount assembly processes. This package design, combined with the chip's low power consumption and high noise immunity, makes it a versatile choice for modern digital systems.

Key features of the SN74HC574ANSR include:

  • Eight edge-triggered D-type flip-flops with 3-state outputs
  • Wide operating voltage range (2V to 6V)
  • Low power consumption with high noise immunity
  • Output drive capability: 15 LSTTL loads
  • SOP-20 packaging for efficient PCB layout
  • Designed for use with 5V power supplies
  • Typical tpd (propagation delay time) of 13 ns
  • ±6-mA output drive at 5 V

In summary, the SN74HC574ANSR from Texas Instruments is a versatile and reliable component for digital systems requiring temporary data storage with high-speed and low-power operation. Its compatibility with various voltage levels and integration into automated SMT processes makes it a practical choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5161 $53.0635
85+ $1.2440 $105.7400
125+ $1.2051 $150.6375
175+ $1.1662 $204.0850
225+ $1.1273 $253.6425
300+ $1.0107 $303.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess