EN
  • EN
  • DE

SN74HC51N

Part No SN74HC51N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094984-SN74HC51N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC51N CAD Model

Description

SN74HC51N - Logic Gates from Texas Instruments

The SN74HC51N is a high-performance, dual 2-input AND-OR-INVERT gate integrated circuit from Texas Instruments, crafted to address a wide range of digital logic applications. This device belongs to the 'HC' family of CMOS logic, which is renowned for its high noise immunity and low power consumption, making it an ideal choice for battery-operated and power-sensitive designs.

The SN74HC51N operates over a broad voltage range from 2V to 6V and features outputs that can interface with TTL (Transistor-Transistor Logic) levels, which allows for easy integration into mixed-technology environments. The device is characterized for operation from -40°C to 85°C, ensuring reliability across diverse operating conditions.

Key Features:

  • Logic Type: Dual 2-Input AND-OR-INVERT Gate
  • Operating Voltage: 2V to 6V
  • Output Current: High-level output current of -5.2 mA and low-level output current of 5.2 mA, providing robust drive capabilities.
  • Compatibility: TTL-Compatible Outputs
  • Temperature Range: -40°C to 85°C operational range
  • Package: Available in a 14-pin PDIP (Plastic Dual-In-Line Package), suitable for through-hole mounting.

The SN74HC51N is designed with the industry-standard pinout, which facilitates drop-in replacements and eases the design process for engineers. The device's functionality and wide operating voltage range make it versatile for implementing complex logic functions in a single chip.

Texas Instruments provides detailed datasheets and support documentation for the SN74HC51N, including application notes and reference designs, which can be invaluable for designers looking to incorporate this logic gate into their electronic projects. With its robust performance and TI's commitment to quality, the SN74HC51N stands out as a reliable and efficient solution for digital logic needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess