EN
  • EN
  • DE

SN74HC4040NG4

Part No SN74HC4040NG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER ASYNC BINARY 16-DIP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74HC
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing Asynchronous
Count Rate 33 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HC4040
Other Names 296-52946,SN74HC4040NE4,SN74HC4040NE4,SN74HC4040NG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258974-SN74HC4040NG4
Ultra Librarian 3D Model Ultra Librarian SN74HC4040NG4 CAD Model

Description

The SN74HC4040NG4 from Texas Instruments is a high-performance, 12-bit asynchronous binary counter integrated circuit, designed for various counting applications in digital electronics. Fabricated with the high-speed CMOS technology, this device offers a robust and reliable solution for designers looking to implement precision timing and counting mechanisms in their systems.

Key Features:

  • Wide Operating Voltage Range: The SN74HC4040NG4 operates over a broad voltage range from 2V to 6V, making it versatile for use in systems with varying power levels.
  • High-Current Outputs: This counter can drive up to 15 LSTTL loads, providing sufficient current for most applications.
  • Asynchronous Reset: An asynchronous reset input (CLR) clears the counter to its zero state when a high level is applied, regardless of the state of the clock inputs, ensuring immediate response when needed.
  • 12-Bit Binary Counting: With its 12 flip-flops, the counter can sequence through a range of 4096 states, making it suitable for complex timing tasks.
  • Standard Pinout: The device is offered in a 16-pin PDIP (Plastic Dual-In-Line Package), which is compatible with standard breadboards and sockets for easy prototyping and integration.

Applications:

The SN74HC4040NG4 is widely used in a variety of electronic applications, including:

  • Frequency Dividers
  • Time-Delay Circuits
  • Counter/Timer Devices
  • Sequential State Machines
  • Digital Watches and Clocks
  • Event Counters
  • Programmable Dividers

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74HC4040NG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring a long operational lifespan and consistent performance.

Ordering Information:

The SN74HC4040NG4 is available for order through Texas Instruments and authorized distributors. For detailed product specifications, technical documentation, and ordering options, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7412 $51.8840
165+ $0.6082 $100.3530
255+ $0.5892 $150.2460
355+ $0.5702 $202.4210
455+ $0.5512 $250.7960
610+ $0.4942 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 978 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess