The SN74HC32PW from Texas Instruments is a high-performance, quad 2-input OR gate integrated circuit that belongs to the 74HC family. This device is designed to operate with a wide power supply range of 2V to 6V, making it suitable for a variety of applications, from battery-powered devices to industrial control systems.
Each of the four independent OR gates within the SN74HC32PW performs the logical inclusive OR function, which means that the output of each gate is high if at least one of the two inputs is high. The inputs include standard 'HC' level circuitry which allows for high noise immunity and stable performance.
The SN74HC32PW comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. The device's low power consumption and high noise immunity are attributable to Texas Instruments' advanced silicon-gate CMOS technology, which also provides for a robust and reliable performance.
Key features of the SN74HC32PW include:
- Wide Operating Voltage Range: 2V to 6V
- High-Current Outputs: Can drive up to 5.2 mA at 5V
- Low Power Consumption: 20 µA Max ICC
- High Noise Immunity: Characteristic of CMOS devices
- Output Drive Capability: 10 LSTTL Loads
- Typical tpd: 8 ns
- Low Input Current: 1 µA Max
- Operating Temperature Range: -40°C to 85°C
The SN74HC32PW is ideal for implementing logic functions in a wide array of electronic systems. It's commonly used in computing, networking, consumer electronics, and embedded systems where a reliable logic OR operation is required.
With its combination of low power consumption, wide operating voltage range, and high noise immunity, the SN74HC32PW from Texas Instruments is a versatile choice for designers looking to add logical decision-making capabilities to their circuits without compromising on performance or power efficiency.