EN
  • EN
  • DE

SN74HC257ANSR

Part No SN74HC257ANSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 756754-SN74HC257ANSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC257ANSR CAD Model

Description

Texas Instruments SN74HC257ANSR Quad 2-Line To 1-Line Data Selectors/Multiplexers

The SN74HC257ANSR is a high-performance integrated circuit designed and manufactured by the renowned Texas Instruments. This device is a member of the 74HC series, which are known for their high-speed CMOS logic. The SN74HC257ANSR is a quad 2-line to 1-line data selector/multiplexer that offers a combination of high-speed operation, low power consumption, and robustness, making it suitable for a wide range of digital applications.

This multiplexer features four individual 2-line to 1-line selectors, each with separate input and output controls. The device allows the transmission of data from two different sources to a single output line, which can be selected using the select inputs. This functionality is essential in digital systems where data routing and resource sharing are necessary.

The SN74HC257ANSR operates over a wide voltage range of 2V to 6V, which makes it compatible with various logic levels and ensures its versatility in interfacing with other logic families. The low power consumption characteristic of the CMOS technology contributes to energy efficiency in the systems where it is employed.

Key features of the SN74HC257ANSR include:

  • Four independent 2-line to 1-line data selectors/multiplexers
  • Wide operating voltage range (2V to 6V)
  • Low power consumption characteristic of CMOS devices
  • High noise immunity
  • Outputs can drive up to 10 LSTTL loads
  • Typical tpd of 13 ns
  • ±4-mA output drive at 5 V
  • Available in a wide range of package options

The device is offered in a 16-pin SOP (Small Outline Package) which is suitable for surface-mount technology (SMT), providing a compact footprint for space-constrained applications. The SN74HC257ANSR is also characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Whether you're designing complex digital systems or looking for a reliable data routing solution, the Texas Instruments SN74HC257ANSR offers the performance and flexibility to meet your needs. Its ease of use, combined with Texas Instruments' reputation for quality, makes it an excellent choice for your next electronics project.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7805 $50.7325
160+ $0.6405 $102.4800
245+ $0.6204 $151.9980
335+ $0.6004 $201.1340
435+ $0.5804 $252.4740
580+ $0.5204 $301.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess