Product Overview: SN74HC240PW from Texas Instruments
The SN74HC240PW is a high-performance, octal buffer/line driver designed by Texas Instruments to provide high-speed drive with low power consumption. This integrated circuit is part of the 74HC series, which is well-known for its compatibility with CMOS and TTL logic levels, making it suitable for a wide range of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature Range: -40°C to 85°C
- Logic Family: HC
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- Propagation Delay Time: 13 ns at 4.5 V
Performance and Applications
The SN74HC240PW is designed for high-speed interfacing and finds its use in a variety of digital systems. With its wide operating voltage range and low power consumption, it is particularly useful in battery-powered devices, portable equipment, and other applications where power efficiency is critical.
Featuring octal non-inverting buffers with 3-state outputs, the SN74HC240PW can drive bus lines or buffer memory address registers, which makes it an excellent choice for bus-oriented systems. The 3-state outputs ensure that the device can be connected directly to a bus-structured system without the need for external pull-up resistors.
The robust design of the SN74HC240PW ensures that it can withstand the harsh conditions of industrial environments, while its wide operating temperature range allows it to perform reliably in both commercial and industrial temperature ranges.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HC240PW is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring a reliable performance for critical applications. Furthermore, the device is RoHS compliant, indicating that it is manufactured with environmentally friendly materials.