The SN74HC14QPWRNSG4 from Texas Instruments is a cutting-edge integrated circuit that features six independent Schmitt-trigger inverters. This device is designed to perform exceptionally well in a variety of applications that require noise immunity and linearity of input-signal transitions. It is particularly suitable for creating more stable square waves from irregular input signals.
Key Features
- Logic Type: Inverter with Schmitt Trigger
- Number of Circuits: 6
- Output Current: 8mA
- Voltage - Supply: 2 V ~ 6 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
- Packaging: Tape & Reel (TR)
Product Advantages
The SN74HC14QPWRNSG4 is fabricated using Texas Instruments' advanced high-speed CMOS technology. This technology ensures low power consumption while maintaining high switching speeds. The device's inputs are capable of accepting TTL logic levels, which makes it versatile for interfacing with various logic families. Furthermore, its hysteresis characteristics make it immune to slow or noisy input transitions, thus providing a cleaner output signal.
Applications
Due to its robust design, the SN74HC14QPWRNSG4 is ideal for a wide range of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Square wave generation
- Logic circuitry
- Glitch removal
- Electronic toys and games
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74HC14QPWRNSG4 is no exception, as it is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can rely on this product to perform reliably in their critical applications.