EN
  • EN
  • DE

SN74HC14QDRG4Q1

Part No SN74HC14QDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INV SCHMITT 6CH 1-IN 14SOIC / Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.2V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 21ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74HC14
Other Names SN74HC14QDRG4Q1,2156-SN74HC14QDRG4Q1,296-49889-2,TEXTISSN74HC14QDRG4Q1,296-49889-1,296-49889-6
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257498-SN74HC14QDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74HC14QDRG4Q1 CAD Model

Description

Overview of SN74HC14QDRG4Q1

The SN74HC14QDRG4Q1 is a robust, high-performance integrated circuit from Texas Instruments designed to meet the stringent requirements of automotive and industrial applications. This device is a part of the 74HC series, known for its high-speed CMOS technology, and it features six independent Schmitt-trigger inverters.

Key Features

  • Logic Type: The device operates as a hex inverter with Schmitt-trigger inputs, providing a stable and reliable solution for digital signal processing.
  • Supply Voltage Range: It has a wide operating voltage range from 2V to 6V, making it versatile for various power environments.
  • High Noise Immunity: The Schmitt-trigger action at the input provides enhanced noise immunity and allows for slow input transition.
  • Output Drive Capability: The SN74HC14QDRG4Q1 can drive up to 10 LSTTL loads, ensuring compatibility with a broad range of digital circuits.
  • Temperature Range: Designed to operate over an extended temperature range, it is suitable for automotive applications that require operation under extreme conditions.
  • Package: It comes in a small-outline package (SOIC), specifically in an 8-pin configuration, providing a compact solution for space-constrained applications.
  • Quality: As a part of the Q1 series, this product meets automotive standards for quality and reliability, including AEC-Q100 qualification.

Applications

The SN74HC14QDRG4Q1 is ideal for a variety of applications where signal conditioning is necessary. These include:

  • Wave shaping and noise filtering
  • Signal processing in automotive control systems
  • Industrial electronics where robustness and reliability are critical
  • Logic level conversion and voltage translation

Conclusion

Overall, the SN74HC14QDRG4Q1 from Texas Instruments is a reliable and versatile component for designers who require high-performance logic inversion with Schmitt-trigger inputs. Its wide voltage range, noise immunity, and compatibility with various loads make it suitable for a wide array of applications, especially in the automotive and industrial sectors where performance and durability are essential.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0343 $51.7150
120+ $0.8487 $101.8440
185+ $0.8222 $152.1070
255+ $0.7957 $202.9035
330+ $0.7691 $253.8030
440+ $0.6896 $303.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,731 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess