EN
  • EN
  • DE

116108-HMC699LP5

Part No 116108-HMC699LP5
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description HMC699LP5 Clock Generator and Synthesizer Evaluation Board / BOARD EVAL HMC699LP5E
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Main Purpose Timing, Frequency Synthesizer
Embedded No
Utilized IC / Part HMC699LP5
Supplied Contents Board(s)
Win Source Part Number 787929-116108-HMC699LP5
Popularity Medium
Supply and Demand Status Limited
Family Name 116108-HMC699LP5
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 116108-HMC699LP5 CAD Model

Description

Product Overview: 116108-HMC699LP5

The 116108-HMC699LP5 is a high-performance frequency synthesizer from Analog Devices Inc., designed to deliver exceptional signal purity and stability for demanding applications. This device is part of the Hittite Microwave product line, which is renowned for its high-quality components that are used in a variety of RF and microwave systems.

Key Features

  • Frequency Range: The synthesizer boasts a wide frequency range, making it versatile for use in multiple applications including telecommunications, aerospace, and defense systems.
  • Low Phase Noise: It offers low phase noise performance, which is critical for systems requiring high signal integrity and minimal signal jitter.
  • Integrated VCO: Comes with an integrated Voltage-Controlled Oscillator (VCO) that simplifies the design process by reducing the number of external components required.
  • Programmable: The device is highly programmable, allowing for flexibility in output frequency selection and control.
  • Compact Package: Encased in a compact LP5 package, the HMC699LP5 is designed for space-constrained applications without compromising on performance.

Applications

The HMC699LP5 is suited for a variety of applications, such as:

  • Point-to-point and point-to-multipoint radios
  • Test and measurement equipment
  • Satellite communication systems
  • Radar systems
  • Electronic warfare

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The 116108-HMC699LP5 is manufactured in state-of-the-art facilities, ensuring that each component meets the rigorous requirements of the most challenging applications.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Analog Devices website. Technical support is also available from the company's team of experts, ensuring that designers can make the most of the HMC699LP5 in their projects.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess